Panasonic SMD 330uF 2.5V Capacitor EEF-UE0E331XR

Description
330uF 2.5V Polymer Al Electrolytic Capacitor, 10mR ESR, 105C, SMD Product overview: EEF-UE0E331XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0E331XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2.5V Polymer Al Electrolytic Capacitor, 10mR ESR, 105C, SMD Product overview: EEF-UE0E331XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0E331XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2.5V Capacitor
69-EEF-UE0E331XR
SMD 330uF 2.5V Capacitor 69-EEF-UE0E331XR
330uF 2.5V Polymer Al Electrolytic Capacitor, 10mR ESR, 105C, SMD Product overview: EEF-UE0E331XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0E331XR can be used for catalog matching and distributor lookup.

330uF 2.5V Polymer Al Electrolytic Capacitor, 10mR ESR, 105C, SMD Product overview: EEF-UE0E331XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0E331XR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0E331XR - 1035867-EEF-UE0E331XR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UE0E331XR
1035867-EEF-UE0E331XR
Aluminum - Polymer Capacitors - EEF-UE0E331XR 1035867-EEF-UE0E331XR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035867-EEF-UE0E331X R Packaging: Reel - TR Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035867-EEF-UE0E331XR
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 2.5V
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5470 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic
49W5470
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic 49W5470
Al Lytic SP Cap, UE Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UE Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UE0E331XR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0E331XR
Aluminum - Polymer Capacitors EEF-UE0E331XR
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0E331XR 1035867-EEF-UE0E331XR 49W5470 EEF-UE0E331XR
Product Name SMD 330uF 2.5V Capacitor Aluminum - Polymer Capacitors - EEF-UE0E331XR Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details