Panasonic SMD 560uF 2V 3.7A Capacitor EEF-UE0D561LR

Description
560uF 2V Polymer Al Electrolytic Cap, 7mR ESR, 3.7A Ripple, 105C, SMD Product overview: EEF-UE0D561LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560uF 2V Polymer Al Electrolytic Cap, 7mR ESR, 3.7A Ripple, 105C, SMD Product overview: EEF-UE0D561LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 560uF 2V 3.7A Capacitor
69-EEF-UE0D561LR
SMD 560uF 2V 3.7A Capacitor 69-EEF-UE0D561LR
560uF 2V Polymer Al Electrolytic Cap, 7mR ESR, 3.7A Ripple, 105C, SMD Product overview: EEF-UE0D561LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LR can be used for catalog matching and distributor lookup.

560uF 2V Polymer Al Electrolytic Cap, 7mR ESR, 3.7A Ripple, 105C, SMD Product overview: EEF-UE0D561LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1013876-EEF-UE0D561LR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1013876-EEF-UE0D561LR
Capacitors - Aluminum - Polymer Capacitors 1013876-EEF-UE0D561LR
Win Source Part Number: 1013876-EEF-UE0D561L R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UE Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 7mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFUE0D561LR,PCE4256 DKR,PCE4256CT,PCE425 6TR Base Product Number: EEF-UE Product Status: Obsolete

Win Source Part Number: 1013876-EEF-UE0D561LR
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap UE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 7mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFUE0D561LR,PCE4256DKR,PCE4256CT,PCE4256TR
Base Product Number: EEF-UE
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0D561LR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0D561LR
Capacitors - Aluminum - Polymer Capacitors EEF-UE0D561LR
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UE0D561LR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0D561LR
Aluminum - Polymer Capacitors EEF-UE0D561LR
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0D561LR 1013876-EEF-UE0D561LR EEF-UE0D561LR EEF-UE0D561LR
Product Name SMD 560uF 2V 3.7A Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details