Panasonic SMD 560uF 2V 3.7A Capacitor EEF-UE0D561LE

Description
Polymer Cap 560uF 2V 7mR 3.7A SMD 105C Product overview: EEF-UE0D561LE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Cap 560uF 2V 7mR 3.7A SMD 105C Product overview: EEF-UE0D561LE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 560uF 2V 3.7A Capacitor
69-EEF-UE0D561LE
SMD 560uF 2V 3.7A Capacitor 69-EEF-UE0D561LE
Polymer Cap 560uF 2V 7mR 3.7A SMD 105C Product overview: EEF-UE0D561LE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LE can be used for catalog matching and distributor lookup.

Polymer Cap 560uF 2V 7mR 3.7A SMD 105C Product overview: EEF-UE0D561LE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D561LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1200302-EEF-UE0D561LE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1200302-EEF-UE0D561LE
Capacitors - Aluminum - Polymer Capacitors 1200302-EEF-UE0D561LE
Win Source Part Number: 1200302-EEF-UE0D561L E Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UE Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 7mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUE0D561LE; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4499CT,EEFUE0D561 LE,PCE4499TR,PCE4499 DKR,Q6735982D Base Product Number: EEF-UE Product Status: Obsolete Ripple Current @ High Frequency: 3.7 A @ 100 kHz

Win Source Part Number: 1200302-EEF-UE0D561LE
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap UE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 7mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFUE0D561LE;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4499CT,EEFUE0D561LE,PCE4499TR,PCE4499DKR,Q6735982D
Base Product Number: EEF-UE
Product Status: Obsolete
Ripple Current @ High Frequency: 3.7 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-UE0D561LE - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0D561LE
Aluminum - Polymer Capacitors EEF-UE0D561LE
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0D561LE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0D561LE
Capacitors - Aluminum - Polymer Capacitors EEF-UE0D561LE
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0D561LE 1200302-EEF-UE0D561LE EEF-UE0D561LE EEF-UE0D561LE
Product Name SMD 560uF 2V 3.7A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details