Panasonic SMD 68uF 8V 3A Capacitor EEF-UD0K680R

Description
68uF 8V Aluminum Polymer Cap, 15mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-UD0K680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 8V Aluminum Polymer Cap, 15mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-UD0K680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 8V 3A Capacitor
69-EEF-UD0K680R
SMD 68uF 8V 3A Capacitor 69-EEF-UD0K680R
68uF 8V Aluminum Polymer Cap, 15mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-UD0K680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680R can be used for catalog matching and distributor lookup.

68uF 8V Aluminum Polymer Cap, 15mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-UD0K680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UD0K680R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0K680R
Aluminum - Polymer Capacitors EEF-UD0K680R
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0K680R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0K680R
Capacitors - Aluminum - Polymer Capacitors EEF-UD0K680R
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd; Capacitance Panasonic - 25M9139 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd; Capacitance Panasonic
25M9139
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd; Capacitance Panasonic 25M9139
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 8V, 20%, SMD; Capacitance:68µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917 RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 8V, 20%, SMD; Capacitance:68µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1164 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1164
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1164
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 8V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 8V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0K680R EEF-UD0K680R EEF-UD0K680R 25M9139
Product Name SMD 68uF 8V 3A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers