Panasonic SMD 68uF 8V 3A Capacitor EEF-UD0K680ER

Description
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3A Ripple, 7.3x4.3x2.8mm SMD Product overview: EEF-UD0K680ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3A Ripple, 7.3x4.3x2.8mm SMD Product overview: EEF-UD0K680ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 8V 3A Capacitor
69-EEF-UD0K680ER
SMD 68uF 8V 3A Capacitor 69-EEF-UD0K680ER
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3A Ripple, 7.3x4.3x2.8mm SMD Product overview: EEF-UD0K680ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680ER can be used for catalog matching and distributor lookup.

68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3A Ripple, 7.3x4.3x2.8mm SMD Product overview: EEF-UD0K680ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0K680ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UD0K680ER - 870158-EEF-UD0K680ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UD0K680ER
870158-EEF-UD0K680ER
Aluminum - Polymer Capacitors - EEF-UD0K680ER 870158-EEF-UD0K680ER
Manufacturer: Panasonic Win Source Part Number: 870158-EEF-UD0K680ER Series: SP-Cap UD Operating Temperature Range: -40°C ~ 105°C Features: 68 µF 8 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020

Manufacturer: Panasonic
Win Source Part Number: 870158-EEF-UD0K680ER
Series: SP-Cap UD
Operating Temperature Range: -40°C ~ 105°C
Features: 68 µF 8 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0K680ER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0K680ER
Capacitors - Aluminum - Polymer Capacitors EEF-UD0K680ER
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UD0K680ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0K680ER
Aluminum - Polymer Capacitors EEF-UD0K680ER
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0K680ER 870158-EEF-UD0K680ER EEF-UD0K680ER EEF-UD0K680ER
Product Name SMD 68uF 8V 3A Capacitor Aluminum - Polymer Capacitors - EEF-UD0K680ER Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details