Panasonic Aluminum - Polymer Capacitors EEF-UD0K101R

Description
CAP ALUM POLY 100UF 20% 8V SMD
Datasheet
Description
CAP ALUM POLY 100UF 20% 8V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-UD0K101R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0K101R
Aluminum - Polymer Capacitors EEF-UD0K101R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic - 49W5432 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic
49W5432
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic 49W5432
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic - 53W3873 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic
53W3873
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic 53W3873
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0K101R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0K101R
Capacitors - Aluminum - Polymer Capacitors EEF-UD0K101R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEF-UD0K101R 49W5432 EEF-UD0K101R
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers