CAP ALUM POLY 100UF 20% 8V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 8V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-UD0K101ER | 49W5431 | EEF-UD0K101ER |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |