Panasonic SMD 150uF 6.3V 2.5A Capacitor EEF-UD0J151R

Description
150uF 6.3V Aluminum Polymer Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-UD0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Aluminum Polymer Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-UD0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V 2.5A Capacitor
69-EEF-UD0J151R
SMD 150uF 6.3V 2.5A Capacitor 69-EEF-UD0J151R
150uF 6.3V Aluminum Polymer Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-UD0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151R can be used for catalog matching and distributor lookup.

150uF 6.3V Aluminum Polymer Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-UD0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5430 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic
49W5430
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic 49W5430
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UD0J151R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0J151R
Aluminum - Polymer Capacitors EEF-UD0J151R
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0J151R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0J151R
Capacitors - Aluminum - Polymer Capacitors EEF-UD0J151R
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0J151R 49W5430 EEF-UD0J151R EEF-UD0J151R
Product Name SMD 150uF 6.3V 2.5A Capacitor Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers