Panasonic SMD 120uF 6.3V 3.4A Capacitor EEF-UD0J121LR

Description
120uF 6.3V Polymer Aluminum Cap, 9mR ESR, 3.4A Ripple, 2917 SMD Product overview: EEF-UD0J121LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J121LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120uF 6.3V Polymer Aluminum Cap, 9mR ESR, 3.4A Ripple, 2917 SMD Product overview: EEF-UD0J121LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J121LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 6.3V 3.4A Capacitor
69-EEF-UD0J121LR
SMD 120uF 6.3V 3.4A Capacitor 69-EEF-UD0J121LR
120uF 6.3V Polymer Aluminum Cap, 9mR ESR, 3.4A Ripple, 2917 SMD Product overview: EEF-UD0J121LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J121LR can be used for catalog matching and distributor lookup.

120uF 6.3V Polymer Aluminum Cap, 9mR ESR, 3.4A Ripple, 2917 SMD Product overview: EEF-UD0J121LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J121LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1188994-EEF-UD0J121LR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1188994-EEF-UD0J121LR
Capacitors - Aluminum - Polymer Capacitors 1188994-EEF-UD0J121LR
Win Source Part Number: 1188994-EEF-UD0J121L R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UD Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUD0J121LR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4266CT,EEFUD0J121 LR,PCE4266TR,PCE4266 DKR Base Product Number: EEF-UD Product Status: Obsolete Ripple Current @ High Frequency: 3.4 A @ 100 kHz

Win Source Part Number: 1188994-EEF-UD0J121LR
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap UD
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFUD0J121LR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4266CT,EEFUD0J121LR,PCE4266TR,PCE4266DKR
Base Product Number: EEF-UD
Product Status: Obsolete
Ripple Current @ High Frequency: 3.4 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-UD0J121LR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0J121LR
Aluminum - Polymer Capacitors EEF-UD0J121LR
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0J121LR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0J121LR
Capacitors - Aluminum - Polymer Capacitors EEF-UD0J121LR
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0J121LR 1188994-EEF-UD0J121LR EEF-UD0J121LR EEF-UD0J121LR
Product Name SMD 120uF 6.3V 3.4A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details