Panasonic Aluminum - Polymer Capacitors - EEF-UD0E221R EEF-UD0E221R

Description
Manufacturer: Panasonic Win Source Part Number: 870156-EEF-UD0E221R Series: SP-Cap UD Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: EEFUD0E221R, PCE2112DKR, PCE2112CT, PCE2112TR, PCE2112DKR-NDR, Q2091211A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870156-EEF-UD0E221R Series: SP-Cap UD Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: EEFUD0E221R, PCE2112DKR, PCE2112CT, PCE2112TR, PCE2112DKR-NDR, Q2091211A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-UD0E221R - 870156-EEF-UD0E221R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UD0E221R
870156-EEF-UD0E221R
Aluminum - Polymer Capacitors - EEF-UD0E221R 870156-EEF-UD0E221R
Manufacturer: Panasonic Win Source Part Number: 870156-EEF-UD0E221R Series: SP-Cap UD Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: EEFUD0E221R, PCE2112DKR, PCE2112CT, PCE2112TR, PCE2112DKR-NDR, Q2091211A

Manufacturer: Panasonic
Win Source Part Number: 870156-EEF-UD0E221R
Series: SP-Cap UD
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: EEFUD0E221R, PCE2112DKR, PCE2112CT, PCE2112TR, PCE2112DKR-NDR, Q2091211A

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 2.5V 3A Capacitor
69-EEF-UD0E221R
SMD 220uF 2.5V 3A Capacitor 69-EEF-UD0E221R
220uF 2.5V 20% 15mR 3A 105C Aluminum Electrolytic Cap SMD Product overview: EEF-UD0E221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E221R can be used for catalog matching and distributor lookup.

220uF 2.5V 20% 15mR 3A 105C Aluminum Electrolytic Cap SMD Product overview: EEF-UD0E221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E221R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0E221R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0E221R
Capacitors - Aluminum - Polymer Capacitors EEF-UD0E221R
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UD0E221R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0E221R
Aluminum - Polymer Capacitors EEF-UD0E221R
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5399 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic
49W5399
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic 49W5399
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870156-EEF-UD0E221R 69-EEF-UD0E221R EEF-UD0E221R EEF-UD0E221R 49W5399
Product Name Aluminum - Polymer Capacitors - EEF-UD0E221R SMD 220uF 2.5V 3A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details