Panasonic SMD 150uF 2.5V 0.015 Ohm Capacitor EEF-UD0E151ER

Description
Cap Aluminum 150uF 2.5V 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000 hr 105C Embossed T/R Product overview: EEF-UD0E151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2.5V, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2.5V, 0.015 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E151ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum 150uF 2.5V 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000 hr 105C Embossed T/R Product overview: EEF-UD0E151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2.5V, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2.5V, 0.015 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E151ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 2.5V 0.015 Ohm Capacitor
69-EEF-UD0E151ER
SMD 150uF 2.5V 0.015 Ohm Capacitor 69-EEF-UD0E151ER
Cap Aluminum 150uF 2.5V 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000 hr 105C Embossed T/R Product overview: EEF-UD0E151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2.5V, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2.5V, 0.015 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E151ER can be used for catalog matching and distributor lookup.

Cap Aluminum 150uF 2.5V 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000 hr 105C Embossed T/R Product overview: EEF-UD0E151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2.5V, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2.5V, 0.015 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0E151ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UD0E151ER - 1035865-EEF-UD0E151ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UD0E151ER
1035865-EEF-UD0E151ER
Aluminum - Polymer Capacitors - EEF-UD0E151ER 1035865-EEF-UD0E151ER
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035865-EEF-UD0E151E R Packaging: Reel - TR Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035865-EEF-UD0E151ER
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 2.5V
Applications: General Purpose
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-UD0E151ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0E151ER
Aluminum - Polymer Capacitors EEF-UD0E151ER
CAP ALUM POLY 150UF 20% 2.5V SMD

CAP ALUM POLY 150UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0E151ER 1035865-EEF-UD0E151ER EEF-UD0E151ER
Product Name SMD 150uF 2.5V 0.015 Ohm Capacitor Aluminum - Polymer Capacitors - EEF-UD0E151ER Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers