CAP ALUM POLY 330UF 20% 2V SMD
CAP ALUM POLY 330UF 20% 2V SMD
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-UD0D331ER | EEF-UD0D331ER | 49W5377 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF |