Manufacturer: Panasonic
Win Source Part Number: 917890-EEF-SX0J680R
Series: SP-Cap SX
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3560CT, PCE3560TR, PCE3560DKR, Q2375060, EEFSX0J680R, PCE3560DKR-NDR
68uF 6.3V Polymer Al Electrolytic Cap, 9mR ESR, 3A Ripple, 7343 SMD Product overview: EEF-SX0J680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0J680R can be used for catalog matching and distributor lookup.
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917890-EEF-SX0J680R | 69-EEF-SX0J680R | 49W5363 | EEF-SX0J680R | EEF-SX0J680R |
| Product Name | Aluminum - Polymer Capacitors - EEF-SX0J680R | SMD 68uF 6.3V 3A Capacitor | Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF |