Panasonic Aluminum - Polymer Capacitors EEF-SX0J221ER

Description
CAP ALUM POLY 220UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SX0J221ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0J221ER
Aluminum - Polymer Capacitors EEF-SX0J221ER
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Polymer Alu Elec, 2917; Capacitance Panasonic - 74AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Polymer Alu Elec, 2917; Capacitance Panasonic
74AC7107
Cap, 220Uf, 6.3V, Polymer Alu Elec, 2917; Capacitance Panasonic 74AC7107
CAP, 220UF, 6.3V, POLYMER ALU ELEC, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:6.3A RoHS Compliant: Yes

CAP, 220UF, 6.3V, POLYMER ALU ELEC, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:6.3A RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0J221ER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0J221ER
Capacitors - Aluminum - Polymer Capacitors EEF-SX0J221ER
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEF-SX0J221ER
Aluminum Organic Polymer Capacitors EEF-SX0J221ER
Aluminum Organic Polymer Capacitors 6.3VDC 220uF 9mOhm 6300mAr.m.s

Aluminum Organic Polymer Capacitors 6.3VDC 220uF 9mOhm 6300mAr.m.s

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEF-SX0J221ER 74AC7107 EEF-SX0J221ER EEF-SX0J221ER
Product Name Aluminum - Polymer Capacitors Cap, 220Uf, 6.3V, Polymer Alu Elec, 2917; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers