CAP, 330UF, 4V, POLYMER ALU ELEC, 2917; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 4VDC 330uF 6mOhm 7500mAr.m.s
CAP ALUM POLY 330UF 20% 4V SMD
CAP ALUM POLY 330UF 20% 4V SMD
CAP ALUM POLY 330UF 20% 4V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7106 | EEF-SX0G331XE | EEF-SX0G331XE | EEF-SX0G331XE | EEF-SX0G331XE |
| Product Name | Cap, 330Uf, 4V, Polymer Alu Elec, 2917; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; L-Lead | Chip Capacitor; Surface Mount | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |