220uF 4V Polymer Alum Elec Cap, 9mR ESR, 3A Ripple, SMD Product overview: EEF-SX0G221ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0G221ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 220UF 20% 4V SMD
CAP ALUM POLY 220UF 20% 4V SMD
Aluminum Organic Polymer Capacitors 220uF 4VDC 9mOhm SP Polymer
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 4V, 20%, SMD; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 4V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP 220UF 4VDC 20% 7.3 X 4.3 X 1.9MM SMD 0.009 OHM 3000MA 10 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0G221ER | EEF-SX0G221ER | EEF-SX0G221ER | EEF-SX0G221ER | 32R8947 | 38AH8019 |
| Product Name | SMD 220uF 4V 3A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 4V, 20%, Smd; Capacitance Panasonic | Cap 220Uf 4Vdc 20% 7.3 X 4.3 X 1.9Mm Smd 0.009 Ohm 3000Ma 10 Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |