Panasonic Aluminum - Polymer Capacitors - EEF-SX0E391XE EEF-SX0E391XE

Description
Manufacturer: Panasonic Win Source Part Number: 917888-EEF-SX0E391XE Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4833DKR, EEFSX0E391XE, PCE4833TR, PCE4833CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917888-EEF-SX0E391XE Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4833DKR, EEFSX0E391XE, PCE4833TR, PCE4833CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SX0E391XE - 917888-EEF-SX0E391XE - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-SX0E391XE
917888-EEF-SX0E391XE
Aluminum - Polymer Capacitors - EEF-SX0E391XE 917888-EEF-SX0E391XE
Manufacturer: Panasonic Win Source Part Number: 917888-EEF-SX0E391XE Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4833DKR, EEFSX0E391XE, PCE4833TR, PCE4833CT

Manufacturer: Panasonic
Win Source Part Number: 917888-EEF-SX0E391XE
Series: SP-Cap SX
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4833DKR, EEFSX0E391XE, PCE4833TR, PCE4833CT

Buy Now Datasheet
Singapore, Singapore
SMD 390uF 2.5V 3.5A Capacitor
69-EEF-SX0E391XE
SMD 390uF 2.5V 3.5A Capacitor 69-EEF-SX0E391XE
Polymer Al Electrolytic Cap 390uF 2.5V 6mR 3.5A SMD Product overview: EEF-SX0E391XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391XE can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 390uF 2.5V 6mR 3.5A SMD Product overview: EEF-SX0E391XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391XE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 390Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1156 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1156
Aluminum Electrolytic Capacitor, 390Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1156
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E391XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E391XE
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E391XE
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0E391XE - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E391XE
Aluminum - Polymer Capacitors EEF-SX0E391XE
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 917888-EEF-SX0E391XE 69-EEF-SX0E391XE 01X1156 EEF-SX0E391XE EEF-SX0E391XE
Product Name Aluminum - Polymer Capacitors - EEF-SX0E391XE SMD 390uF 2.5V 3.5A Capacitor Aluminum Electrolytic Capacitor, 390Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details