Panasonic SMD 390UF 2.5V Capacitor EEF-SX0E391E4

Description
CAP ALUM POLY 390UF 20% 2.5V SMD Product overview: EEF-SX0E391E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 390UF 20% 2.5V SMD Product overview: EEF-SX0E391E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 390UF 2.5V Capacitor
69-EEF-SX0E391E4
SMD 390UF 2.5V Capacitor 69-EEF-SX0E391E4
CAP ALUM POLY 390UF 20% 2.5V SMD Product overview: EEF-SX0E391E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391E4 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 390UF 20% 2.5V SMD Product overview: EEF-SX0E391E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E391E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1350396-EEF-SX0E391E4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1350396-EEF-SX0E391E4
Capacitors - Aluminum - Polymer Capacitors 1350396-EEF-SX0E391E4
Win Source Part Number: 1350396-EEF-SX0E391E 4 Category: Capacitors - Aluminum - Polymer Capacitors Series: SP-Cap SX Type: Polymer Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 4.5mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEF-SX Ripple Current @ High Frequency: 8.5 A @ 100 kHz

Win Source Part Number: 1350396-EEF-SX0E391E4
Category: Capacitors - Aluminum - Polymer Capacitors
Series: SP-Cap SX
Type: Polymer
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 4.5mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEF-SX
Ripple Current @ High Frequency: 8.5 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-SX0E391E4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E391E4
Aluminum - Polymer Capacitors EEF-SX0E391E4
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site Datasheet
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5352 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic
49W5352
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic 49W5352
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E391E4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E391E4
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E391E4
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0E391E4 1350396-EEF-SX0E391E4 EEF-SX0E391E4 49W5352 EEF-SX0E391E4
Product Name SMD 390UF 2.5V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers