Panasonic SMD 330uF 2.5V 3.5A Capacitor EEF-SX0E331XE

Description
330uF 2.5V Polymer Al Electrolytic Cap, 6mR ESR, 3.5A Ripple, 105C, SMD Product overview: EEF-SX0E331XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E331XE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2.5V Polymer Al Electrolytic Cap, 6mR ESR, 3.5A Ripple, 105C, SMD Product overview: EEF-SX0E331XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E331XE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2.5V 3.5A Capacitor
69-EEF-SX0E331XE
SMD 330uF 2.5V 3.5A Capacitor 69-EEF-SX0E331XE
330uF 2.5V Polymer Al Electrolytic Cap, 6mR ESR, 3.5A Ripple, 105C, SMD Product overview: EEF-SX0E331XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E331XE can be used for catalog matching and distributor lookup.

330uF 2.5V Polymer Al Electrolytic Cap, 6mR ESR, 3.5A Ripple, 105C, SMD Product overview: EEF-SX0E331XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E331XE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd; Capacitance Panasonic - 22T5109 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd; Capacitance Panasonic
22T5109
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd; Capacitance Panasonic 22T5109
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic - 01X1155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic
01X1155
Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic 01X1155
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Height:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Height:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E331XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E331XE
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E331XE
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0E331XE - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E331XE
Aluminum - Polymer Capacitors EEF-SX0E331XE
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0E331XE 22T5109 01X1155 EEF-SX0E331XE EEF-SX0E331XE
Product Name SMD 330uF 2.5V 3.5A Capacitor Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733438 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details