330uF 2.5V Polymer Alum Electrolytic Capacitor, 9mR ESR, SMT Product overview: EEF-SX0E331ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E331ER can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870154-EEF-SX0E331ER
Series: SP-Cap SX
Operating Temperature Range: -55°C ~ 105°C
Features: 330 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4827TR, PCE4827CT, PCE4827DKR, EEFSX0E331ER
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 2.5V, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0E331ER | 870154-EEF-SX0E331ER | 01X1154 | EEF-SX0E331ER | EEF-SX0E331ER |
| Product Name | 330uF 2.5V Capacitor | Aluminum - Polymer Capacitors - EEF-SX0E331ER | Aluminum Electrolytic Capacitor, 330Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |