Panasonic Aluminum - Polymer Capacitors - EEF-SX0E221R EEF-SX0E221R

Description
Manufacturer: Panasonic Win Source Part Number: 870153-EEF-SX0E221R Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4826TR, PCE4826CT, EEFSX0E221R, PCE4826DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870153-EEF-SX0E221R Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4826TR, PCE4826CT, EEFSX0E221R, PCE4826DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SX0E221R - 870153-EEF-SX0E221R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-SX0E221R
870153-EEF-SX0E221R
Aluminum - Polymer Capacitors - EEF-SX0E221R 870153-EEF-SX0E221R
Manufacturer: Panasonic Win Source Part Number: 870153-EEF-SX0E221R Series: SP-Cap SX Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4826TR, PCE4826CT, EEFSX0E221R, PCE4826DKR

Manufacturer: Panasonic
Win Source Part Number: 870153-EEF-SX0E221R
Series: SP-Cap SX
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4826TR, PCE4826CT, EEFSX0E221R, PCE4826DKR

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 2.5V 3A Capacitor
69-EEF-SX0E221R
SMD 220uF 2.5V 3A Capacitor 69-EEF-SX0E221R
220uF 2.5V Polymer Al Electrolytic Cap, 9mR ESR, 3A Ripple, SMD Product overview: EEF-SX0E221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221R can be used for catalog matching and distributor lookup.

220uF 2.5V Polymer Al Electrolytic Cap, 9mR ESR, 3A Ripple, SMD Product overview: EEF-SX0E221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0E221R can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E221R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E221R
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E221R
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0E221R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E221R
Aluminum - Polymer Capacitors EEF-SX0E221R
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 870153-EEF-SX0E221R 69-EEF-SX0E221R EEF-SX0E221R EEF-SX0E221R
Product Name Aluminum - Polymer Capacitors - EEF-SX0E221R SMD 220uF 2.5V 3A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details