Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-SX0E221ER

Description
CAP ALUM POLY 220UF 20% 2.5V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 2.5V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E221ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E221ER
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E221ER
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0E221ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E221ER
Aluminum - Polymer Capacitors EEF-SX0E221ER
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd; Capacitance Panasonic - 32R8942 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd; Capacitance Panasonic
32R8942
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd; Capacitance Panasonic 32R8942
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2.5V, 20%, SMD; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2.5V, 20%, SMD; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1153
Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1153
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEF-SX0E221ER EEF-SX0E221ER 32R8942 01X1153
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 220Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details