390uF 2V Polymer Al Electrolytic Cap, 9mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-SX0D391ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D391ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 390UF 20% 2V SMD
CAP ALUM POLY 390UF 20% 2V SMD
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0D391ER | EEF-SX0D391ER | EEF-SX0D391ER | 49W5335 |
| Product Name | SMD 390uF 2V 3A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | |
| Capacitance Tolerance | 20 (+/- %) |