Panasonic SMD 330uF 2V Capacitor EEF-SX0D331E4

Description
330uF 2V Aluminum Electrolytic Capacitor, 4.5mR ESR, 105°C, SMD Product overview: EEF-SX0D331E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2V Aluminum Electrolytic Capacitor, 4.5mR ESR, 105°C, SMD Product overview: EEF-SX0D331E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2V Capacitor
69-EEF-SX0D331E4
SMD 330uF 2V Capacitor 69-EEF-SX0D331E4
330uF 2V Aluminum Electrolytic Capacitor, 4.5mR ESR, 105°C, SMD Product overview: EEF-SX0D331E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331E4 can be used for catalog matching and distributor lookup.

330uF 2V Aluminum Electrolytic Capacitor, 4.5mR ESR, 105°C, SMD Product overview: EEF-SX0D331E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0D331E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0D331E4
Capacitors - Aluminum - Polymer Capacitors EEF-SX0D331E4
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0D331E4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0D331E4
Aluminum - Polymer Capacitors EEF-SX0D331E4
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1148 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1148
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1148
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917 RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0D331E4 EEF-SX0D331E4 EEF-SX0D331E4 01X1148
Product Name SMD 330uF 2V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details