CAP ALUM POLY 270UF 20% 2V SMD Product overview: EEF-SX0D271E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D271E4 can be used for catalog matching and distributor lookup.
CAP ALUM POLY 270UF 20% 2V SMD
CAP ALUM POLY 270UF 20% 2V SMD
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0D271E4 | EEF-SX0D271E4 | EEF-SX0D271E4 | 49W5330 |
| Product Name | SMD 270UF 2V Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF |