Panasonic SMD 270UF 2.5V Capacitor EEF-ST0E271R

Description
CAP ALUM POLY 270UF 20% 2.5V SMD Product overview: EEF-ST0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-ST0E271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 270UF 20% 2.5V SMD Product overview: EEF-ST0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-ST0E271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270UF 2.5V Capacitor
69-EEF-ST0E271R
SMD 270UF 2.5V Capacitor 69-EEF-ST0E271R
CAP ALUM POLY 270UF 20% 2.5V SMD Product overview: EEF-ST0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-ST0E271R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 270UF 20% 2.5V SMD Product overview: EEF-ST0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-ST0E271R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-ST0E271R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-ST0E271R
Aluminum - Polymer Capacitors EEF-ST0E271R
CAP ALUM POLY 270UF 20% 2.5V SMD

CAP ALUM POLY 270UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-ST0E271R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-ST0E271R
Capacitors - Aluminum - Polymer Capacitors EEF-ST0E271R
CAP ALUM POLY 270UF 20% 2.5V SMD

CAP ALUM POLY 270UF 20% 2.5V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 270Uf, 2.5V, 20%, Smd; Capacitance Panasonic - 98W2504 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 2.5V, 20%, Smd; Capacitance Panasonic
98W2504
Aluminum Electrolytic Capacitor, 270Uf, 2.5V, 20%, Smd; Capacitance Panasonic 98W2504
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 2.5V, 20%, SMD; Capacitance:270µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 2.5V, 20%, SMD; Capacitance:270µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Alum Elec, 270Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 49W5327 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 270Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
49W5327
Cap Alum Elec, 270Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 49W5327
CAP ALUM ELEC, 270UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Height:-RoHS Compliant: Yes

CAP ALUM ELEC, 270UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-ST0E271R EEF-ST0E271R EEF-ST0E271R 98W2504 49W5327
Product Name SMD 270UF 2.5V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 270Uf, 2.5V, 20%, Smd; Capacitance Panasonic Cap Alum Elec, 270Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details