CAP ALUM POLY 180UF 20% 2.5V SMD Product overview: EEF-SS0E181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SS0E181R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359595-EEF-SS0E181R
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: SP-Cap SS
Package: Tape & Reel
Product Status: Active
Package / Case: 2917 (7343 Metric)
Base Product Number: EEF-SS
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 7.5 A @ 100 kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.047" (1.20mm)
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 2.5V, 20%, SMD; Capacitance:180µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM ELEC, 180UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Height:-RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP ALUM POLY 180UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SS0E181R | 1359595-EEF-SS0E181R | 98W2503 | 49W5325 | EEF-SS0E181R | EEF-SS0E181R | EEF-SS0E181R |
| Product Name | SMD 180UF 2.5V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 180Uf, 2.5V, 20%, Smd; Capacitance Panasonic | Cap Alum Elec, 180Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |