CAP ALUM POLY 120UF 20% 4V SMD Product overview: EEF-SR0G121R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SR0G121R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 4V SMD
Al Lytic SP Cap, SR Series SMT
CAP ALUM POLY 120UF 20% 4V SMD
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SR0G121R | EEF-SR0G121R | 39Y9780 | EEF-SR0G121R |
| Product Name | SMD 120UF 4V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Sr Series Smt Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF |