CAP ALUM POLY 180UF 20% 2.5V SMD
Al Lytic SP Cap, SR Series SMT
CAP ALUM POLY 180UF 20% 2.5V SMD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-SR0E181R | 39Y9778 | EEF-SR0E181R |
| Product Name | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Sr Series Smt Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Single-Layer |