Panasonic SMD 82uF 4V 3A Capacitor EEF-SL0G820R

Description
82uF 4V Aluminum Electrolytic Cap, 9mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-SL0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SL0G820R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 4V Aluminum Electrolytic Cap, 9mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-SL0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SL0G820R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82uF 4V 3A Capacitor
69-EEF-SL0G820R
SMD 82uF 4V 3A Capacitor 69-EEF-SL0G820R
82uF 4V Aluminum Electrolytic Cap, 9mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-SL0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SL0G820R can be used for catalog matching and distributor lookup.

82uF 4V Aluminum Electrolytic Cap, 9mR ESR, 3A Ripple, 105C, SMD Product overview: EEF-SL0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SL0G820R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SL0G820R - 917886-EEF-SL0G820R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-SL0G820R
917886-EEF-SL0G820R
Aluminum - Polymer Capacitors - EEF-SL0G820R 917886-EEF-SL0G820R
Manufacturer: Panasonic Win Source Part Number: 917886-EEF-SL0G820R Series: SP-Cap SL Operating Temperature Range: -40°C ~ 105°C Features: 82 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: PCE3555DKR-NDR, PCE3555DKR, PCE3555TR, EEFSL0G820R, PCE3555CT

Manufacturer: Panasonic
Win Source Part Number: 917886-EEF-SL0G820R
Series: SP-Cap SL
Operating Temperature Range: -40°C ~ 105°C
Features: 82 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: PCE3555DKR-NDR, PCE3555DKR, PCE3555TR, EEFSL0G820R, PCE3555CT

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SL0G820R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SL0G820R
Capacitors - Aluminum - Polymer Capacitors EEF-SL0G820R
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SL0G820R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SL0G820R
Aluminum - Polymer Capacitors EEF-SL0G820R
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SL0G820R 917886-EEF-SL0G820R EEF-SL0G820R EEF-SL0G820R
Product Name SMD 82uF 4V 3A Capacitor Aluminum - Polymer Capacitors - EEF-SL0G820R Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details