Win Source Part Number: 987056-EEF-LX0E331R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap LX
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEF-LX
Ripple Current @ High Frequency: 7.5 A @ 100 kHz
CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-LX0E331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E331R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 2.5V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 987056-EEF-LX0E331R | 69-EEF-LX0E331R | EEF-LX0E331R | 84X1561 | EEF-LX0E331R |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 330UF 2.5V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 2.5V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |