Win Source Part Number: 1201043-EEF-LS0D221R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap LS
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFLS0D221R;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFLS0D221R
Base Product Number: EEF-LS
Ripple Current @ High Frequency: 7.5 A @ 100 kHz
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-LS0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LS0D221R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 220UF 20% 2V SMD
CAP ALUM POLY 220UF 20% 2V SMD
Al Lytic SP Cap, LS Series SMT, Pb-Free RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1201043-EEF-LS0D221R | 69-EEF-LS0D221R | EEF-LS0D221R | EEF-LS0D221R | 49W5286 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 220UF 2V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Ls Series Smt, Pb-Free Rohs Compliant Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | ||||
| WVDC | 2 volts | 2 volts | 2 volts |