Manufacturer: Panasonic
Win Source Part Number: 849439-EEF-LR0D221R4
Series: SP-Cap, LR
Features: 220 µF 2 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-LR0D221R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LR0D221R4 can be used for catalog matching and distributor lookup.
Al Lytic SP Cap, LR Series SMT
CAP ALUM POLY 220UF 20% 2V SMD
CAP ALUM POLY 220UF 20% 2V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 849439-EEF-LR0D221R4 | 69-EEF-LR0D221R4 | 39Y9771 | EEF-LR0D221R4 | EEF-LR0D221R4 |
| Product Name | Aluminum - Polymer Capacitors - EEF-LR0D221R4 | SMD 220UF 2V Capacitor | Al Lytic Sp Cap, Lr Series Smt Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF |