CAP, 390UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, 390UF, 2.5V, ALU ELEC SMD, POLYMER; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51AK3353 |
| Product Name | Cap, 390Uf, 2.5V, Alu Elec Smd, Polymer; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 390 microF |