Panasonic Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic EEF-KX0D331RE

Description
CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic - 51AK3344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic
51AK3344
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic 51AK3344
CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic - 51AK3345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic
51AK3345
Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic 51AK3345
CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 330UF, 2V, ALU ELEC SMD, POLYMER; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51AK3344
Product Name Cap, 330Uf, 2V, Alu Elec Smd, Polymer; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers