Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-JX0E391RE

Description
CAP ALUM POLY 390UF 20% 2.5V SMD
Datasheet
Description
CAP ALUM POLY 390UF 20% 2.5V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-JX0E391RE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-JX0E391RE
Capacitors - Aluminum - Polymer Capacitors EEF-JX0E391RE
CAP ALUM POLY 390UF 20% 2.5V SMD

CAP ALUM POLY 390UF 20% 2.5V SMD

Supplier's Site
Cap, 390Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic - 30AK8292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
30AK8292
Cap, 390Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic 30AK8292
CAP, 390UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 390UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:390µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEF-JX0E391RE 30AK8292
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 390Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details