Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-JX0E221RE

Description
CAP ALUM POLY 220UF 20% 2.5V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 2.5V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-JX0E221RE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-JX0E221RE
Capacitors - Aluminum - Polymer Capacitors EEF-JX0E221RE
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site
Cap, 220Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic - 30AK8290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
30AK8290
Cap, 220Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic 30AK8290
CAP, 220UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 220UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEF-JX0E221RE 30AK8290
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 220Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers