Panasonic SMD 56UF 20V Capacitor EEF-HX1D560R

Description
CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-HX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1D560R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-HX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1D560R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56UF 20V Capacitor
69-EEF-HX1D560R
SMD 56UF 20V Capacitor 69-EEF-HX1D560R
CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-HX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1D560R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-HX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1D560R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 973564-EEF-HX1D560R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
973564-EEF-HX1D560R
Capacitors - Aluminum - Polymer Capacitors 973564-EEF-HX1D560R
Win Source Part Number: 973564-EEF-HX1D560R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P122457TR,P122457DKR ,EEF-HX1D560R-ND,P12 2457CT,EEFHX1D560R Base Product Number: EEF-HX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 973564-EEF-HX1D560R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap HX
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122457TR,P122457DKR,EEF-HX1D560R-ND,P122457CT,EEFHX1D560R
Base Product Number: EEF-HX
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-HX1D560R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-HX1D560R
Capacitors - Aluminum - Polymer Capacitors EEF-HX1D560R
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-HX1D560R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-HX1D560R
Aluminum - Polymer Capacitors EEF-HX1D560R
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-HX1D560R 973564-EEF-HX1D560R EEF-HX1D560R EEF-HX1D560R
Product Name SMD 56UF 20V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details