Panasonic SMD 470UF 2.5V Capacitor EEF-HX0E471R6

Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-HX0E471R6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E471R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-HX0E471R6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E471R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 2.5V Capacitor
69-EEF-HX0E471R6
SMD 470UF 2.5V Capacitor 69-EEF-HX0E471R6
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-HX0E471R6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E471R6 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-HX0E471R6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E471R6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1000200-EEF-HX0E471R6 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1000200-EEF-HX0E471R6
Capacitors - Aluminum - Polymer Capacitors 1000200-EEF-HX0E471R6
Win Source Part Number: 1000200-EEF-HX0E471R 6 Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 6mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFHX0E471R6 Base Product Number: EEF-HX Ripple Current @ High Frequency: 7.5 A @ 100 kHz

Win Source Part Number: 1000200-EEF-HX0E471R6
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap HX
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFHX0E471R6
Base Product Number: EEF-HX
Ripple Current @ High Frequency: 7.5 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-HX0E471R6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-HX0E471R6
Capacitors - Aluminum - Polymer Capacitors EEF-HX0E471R6
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-HX0E471R6 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-HX0E471R6
Aluminum - Polymer Capacitors EEF-HX0E471R6
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-HX0E471R6 1000200-EEF-HX0E471R6 EEF-HX0E471R6 EEF-HX0E471R6
Product Name SMD 470UF 2.5V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details