Manufacturer: Panasonic
Win Source Part Number: 870149-EEF-HX0E471R4
Series: SP-Cap HX
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 125°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEFHX0E471R4, EEF-HX0E471R4-ND, P122455DKR, P122455TR, P122455CT
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-HX0E471R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E471R4 can be used for catalog matching and distributor lookup.
Aluminum Organic Polymer Capacitors 470uF 2.5volt
CAP ALUM POLY 470UF 20% 2.5V SMD
CAP ALUM POLY 470UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870149-EEF-HX0E471R4 | 69-EEF-HX0E471R4 | EEF-HX0E471R4 | EEF-HX0E471R4 | EEF-HX0E471R4 |
| Product Name | Aluminum - Polymer Capacitors - EEF-HX0E471R4 | SMD 470UF 2.5V Capacitor | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |