CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-HX0E331R9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E331R9 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870148-EEF-HX0E331R9
Series: SP-Cap HX
Operating Temperature Range: -55°C ~ 125°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 125°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEF-HX0E331R9-ND, P122454DKR, P122454CT, P122454TR, EEFHX0E331R9
CAP ALUM POLY 330UF 20% 2.5V SMD
Aluminum Organic Polymer Capacitors 330uF 2.5volt
SP-Al Cap, HX Series, 125C Rating, SMT RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-HX0E331R9 | 870148-EEF-HX0E331R9 | EEF-HX0E331R9 | EEF-HX0E331R9 | 80Y2652 | EEF-HX0E331R9 |
| Product Name | SMD 330UF 2.5V Capacitor | Aluminum - Polymer Capacitors - EEF-HX0E331R9 | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF |