Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-HX0D471R6

Description
CAP ALUM POLY 470UF 20% 2V SMD
Datasheet
Description
CAP ALUM POLY 470UF 20% 2V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-HX0D471R6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-HX0D471R6
Capacitors - Aluminum - Polymer Capacitors EEF-HX0D471R6
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site
Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic - 80Y2645 - Newark, An Avnet Company
Chicago, IL, United States
Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic
80Y2645
Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic 80Y2645
SP-Al Cap, HX Series, 125C Rating, SMT RoHS Compliant: Yes

SP-Al Cap, HX Series, 125C Rating, SMT RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-HX0D471R6 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-HX0D471R6
Aluminum - Polymer Capacitors EEF-HX0D471R6
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEF-HX0D471R6 80Y2645 EEF-HX0D471R6
Product Name Capacitors - Aluminum - Polymer Capacitors Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers