CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-GX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-GX0E471R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870147-EEF-GX0E471R
Series: SP-Cap GX
Operating Temperature Range: -55°C ~ 105°C
Features: 470 µF 2.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P122634CT, P122634TR, EEFGX0E471R, P122634DKR
CAP ALUM POLY 470UF 20% 2.5V SMD
Aluminum Organic Polymer Capacitors 470uF 2.5volt
CAP ALUM POLY 470UF 20% 2.5V SMD
CAP ALUM POLY 470UF 20% 2.5V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-GX0E471R | 870147-EEF-GX0E471R | EEF-GX0E471R | EEF-GX0E471R | EEF-GX0E471R | EEF-GX0E471R | 95W5409 | 95W5408 |
| Product Name | SMD 470UF 2.5V Capacitor | Aluminum - Polymer Capacitors - EEF-GX0E471R | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |