Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134636-EEF-CX1V150R
Termination: SMD/SMT
Length: 7.3 mm
Voltage: 35 V
Capacitance: 15 µF
Tolerance: 20 %
Leakage Current: 157.5 µA
ESR (Equivalent Series Resistance): 40 mΩ
Dielectric Material: Aluminium
Height: 1.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134636-EEF-CX1V150R |
| Product Name | Custom Parts - Custom Parts (E - I) - EEF-CX1V150R |