Panasonic Aluminum - Polymer Capacitors EEF-CX1E330R

Description
CAP ALUM POLY 33UF 20% 25V SMD
Datasheet
Description
CAP ALUM POLY 33UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-CX1E330R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX1E330R
Aluminum - Polymer Capacitors EEF-CX1E330R
CAP ALUM POLY 33UF 20% 25V SMD

CAP ALUM POLY 33UF 20% 25V SMD

Supplier's Site Datasheet
Cap Alum Elec, 33Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9855 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 33Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9855
Cap Alum Elec, 33Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9855
CAP ALUM ELEC, 33UF, 25V, 20%, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 33UF, 25V, 20%, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX1E330R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX1E330R
Capacitors - Aluminum - Polymer Capacitors EEF-CX1E330R
CAP ALUM POLY 33UF 20% 25V SMD

CAP ALUM POLY 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEF-CX1E330R 17X9855 EEF-CX1E330R
Product Name Aluminum - Polymer Capacitors Cap Alum Elec, 33Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers