Panasonic Aluminum - Polymer Capacitors - EEF-CX1E150R EEF-CX1E150R

Description
Manufacturer: Panasonic Win Source Part Number: 870146-EEF-CX1E150R Series: SP-Cap CX Operating Temperature Range: -55°C ~ 105°C Features: 15 µF 25 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P16817-6, P16817-1, EEFCX1E150R, P16817-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870146-EEF-CX1E150R Series: SP-Cap CX Operating Temperature Range: -55°C ~ 105°C Features: 15 µF 25 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P16817-6, P16817-1, EEFCX1E150R, P16817-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-CX1E150R - 870146-EEF-CX1E150R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-CX1E150R
870146-EEF-CX1E150R
Aluminum - Polymer Capacitors - EEF-CX1E150R 870146-EEF-CX1E150R
Manufacturer: Panasonic Win Source Part Number: 870146-EEF-CX1E150R Series: SP-Cap CX Operating Temperature Range: -55°C ~ 105°C Features: 15 µF 25 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P16817-6, P16817-1, EEFCX1E150R, P16817-2

Manufacturer: Panasonic
Win Source Part Number: 870146-EEF-CX1E150R
Series: SP-Cap CX
Operating Temperature Range: -55°C ~ 105°C
Features: 15 µF 25 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P16817-6, P16817-1, EEFCX1E150R, P16817-2

Buy Now Datasheet
Singapore, Singapore
SMD 15UF 25V Capacitor
69-EEF-CX1E150R
SMD 15UF 25V Capacitor 69-EEF-CX1E150R
CAP ALUM POLY 15UF 20% 25V SMD Product overview: EEF-CX1E150R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E150R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 15UF 20% 25V SMD Product overview: EEF-CX1E150R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E150R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX1E150R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX1E150R
Capacitors - Aluminum - Polymer Capacitors EEF-CX1E150R
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site
Cap Alum Elec, 15Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9851 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 15Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9851
Cap Alum Elec, 15Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9851
CAP ALUM ELEC, 15UF, 25V, 20%, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 15UF, 25V, 20%, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 15Uf, 25V, 20%, 2917; Capacitance Panasonic - 17X9850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 25V, 20%, 2917; Capacitance Panasonic
17X9850
Aluminum Electrolytic Capacitor, 15Uf, 25V, 20%, 2917; Capacitance Panasonic 17X9850
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 25V, 20%, 2917; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 25V, 20%, 2917; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX1E150R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX1E150R
Aluminum - Polymer Capacitors EEF-CX1E150R
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870146-EEF-CX1E150R 69-EEF-CX1E150R EEF-CX1E150R 17X9851 EEF-CX1E150R
Product Name Aluminum - Polymer Capacitors - EEF-CX1E150R SMD 15UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Cap Alum Elec, 15Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers