CAP ALUM ELEC, 47UF, 16V, 20%, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, 2917; Capacitance:47µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes
CAP ALUM POLY 47UF 20% 16V SMD
CAP ALUM POLY 47UF 20% 16V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17X9847 | 17X9846 | EEF-CX1C470R | EEF-CX1C470R |
| Product Name | Cap Alum Elec, 47Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, 2917; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts |