Manufacturer: Panasonic
Win Source Part Number: 917885-EEF-CX0J221R
Series: SP-Cap CX
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P18999DKR, EEFCX0J221R, P18999TR, P18999CT
CAP ALUM POLY 220UF 20% 6.3V SMD Product overview: EEF-CX0J221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J221R can be used for catalog matching and distributor lookup.
Aluminum Organic Polymer Capacitors 220uF 6.3volt
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP ALUM POLY 220UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917885-EEF-CX0J221R | 69-EEF-CX0J221R | EEF-CX0J221R | EEF-CX0J221R | EEF-CX0J221R |
| Product Name | Aluminum - Polymer Capacitors - EEF-CX0J221R | SMD 220UF 6.3V Capacitor | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |