Panasonic SMD 150uF 6.3V Capacitor EEF-CX0J151XR

Description
150uF 6.3V Polymer Alum Elec Cap 20% 12mR ESR SMD Product overview: EEF-CX0J151XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J151XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Polymer Alum Elec Cap 20% 12mR ESR SMD Product overview: EEF-CX0J151XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J151XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
69-EEF-CX0J151XR
SMD 150uF 6.3V Capacitor 69-EEF-CX0J151XR
150uF 6.3V Polymer Alum Elec Cap 20% 12mR ESR SMD Product overview: EEF-CX0J151XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J151XR can be used for catalog matching and distributor lookup.

150uF 6.3V Polymer Alum Elec Cap 20% 12mR ESR SMD Product overview: EEF-CX0J151XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J151XR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd; Capacitance Panasonic - 53W8321 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd; Capacitance Panasonic
53W8321
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd; Capacitance Panasonic 53W8321
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 6.3V, SMD; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 6.3V, SMD; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd, Full Reel; Capacitance Panasonic - 01X1135 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd, Full Reel; Capacitance Panasonic
01X1135
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd, Full Reel; Capacitance Panasonic 01X1135
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 6.3V, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 6.3V, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0J151XR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0J151XR
Capacitors - Aluminum - Polymer Capacitors EEF-CX0J151XR
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX0J151XR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0J151XR
Aluminum - Polymer Capacitors EEF-CX0J151XR
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX0J151XR 53W8321 01X1135 EEF-CX0J151XR EEF-CX0J151XR
Product Name SMD 150uF 6.3V Capacitor Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details