Panasonic SMD 270UF 4V Capacitor EEF-CX0G271R

Description
CAP ALUM POLY 270UF 20% 4V SMD Product overview: EEF-CX0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 270UF 20% 4V SMD Product overview: EEF-CX0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270UF 4V Capacitor
69-EEF-CX0G271R
SMD 270UF 4V Capacitor 69-EEF-CX0G271R
CAP ALUM POLY 270UF 20% 4V SMD Product overview: EEF-CX0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G271R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 270UF 20% 4V SMD Product overview: EEF-CX0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G271R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0G271R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0G271R
Capacitors - Aluminum - Polymer Capacitors EEF-CX0G271R
CAP ALUM POLY 270UF 20% 4V SMD

CAP ALUM POLY 270UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX0G271R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0G271R
Aluminum - Polymer Capacitors EEF-CX0G271R
CAP ALUM POLY 270UF 20% 4V SMD

CAP ALUM POLY 270UF 20% 4V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd; Capacitance Panasonic - 95W9783 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd; Capacitance Panasonic
95W9783
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd; Capacitance Panasonic 95W9783
ALUMINUM ELECTROLYTIC CAPACITOR, 270uF, 4V, 20%, SMD; Capacitance:270µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270uF, 4V, 20%, SMD; Capacitance:270µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic - 49W5263 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic
49W5263
Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic 49W5263
ALUMINUM ELECTROLYTIC CAPACITOR, 270uF, 4V, 20%, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270uF, 4V, 20%, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX0G271R EEF-CX0G271R EEF-CX0G271R 95W9783
Product Name SMD 270UF 4V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 270Uf, 4V, 20%, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details